Panasonic Film Capacitors ECQ-E1684KF

Description
CAP FILM 0.68UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.68UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1684KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1684KF
Film Capacitors ECQ-E1684KF
CAP FILM 0.68UF 10% 100VDC RAD

CAP FILM 0.68UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E1684KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1684KF
Capacitors - Film Capacitors ECQ-E1684KF
CAP FILM 0.68UF 10% 100VDC RAD

CAP FILM 0.68UF 10% 100VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.68Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0717 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.68Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0717
Capacitor Polyester Film, 0.68Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0717
CAPACITOR POLYESTER FILM, 0.68UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.68UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1684KF ECQ-E1684KF 49W0717
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 0.68Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details