Cap Film 2.2uF 100V PET 10% (18.5 X 7 X 20mm) Radial 10mm 105C Bulk Product overview: ECQ-E1225KFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1225KFB can be used for catalog matching and distributor lookup.
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 2.2UF 10% 100VDC RADIAL
CAP FILM 2.2UF 10% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E1225KFB | 49W0455 | ECQ-E1225KFB | ECQ-E1225KFB |
| Product Name | 2.2uF 100V Capacitor | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) |