Panasonic Integrated Circuits (ICs) - Linear - Video Processing ECQ-E1225KFB

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
Integrated Circuits (ICs) - Linear - Video Processing
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Linear - Video Processing
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - SI21622-B50-GM - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-QFN Exposed Pad
View Details
3 suppliers
Video ICs - 351811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
View Details