Panasonic Film Capacitors ECQ-E1225JF

Description
CAP FILM 2.2UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1225JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1225JF
Film Capacitors ECQ-E1225JF
CAP FILM 2.2UF 5% 100VDC RADIAL

CAP FILM 2.2UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 2.2Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic - 49W0448 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.2Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic
49W0448
Capacitor Polyester Film, 2.2Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic 49W0448
CAPACITOR POLYESTER FILM, 2.2UF, 100VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.2UF, 100VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E1225JF 49W0448
Product Name Film Capacitors Capacitor Polyester Film, 2.2Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF200K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details