Panasonic Capacitors - Film Capacitors ECQ-E1155KF

Description
CAP FILM 1.5UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1155KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1155KF
Capacitors - Film Capacitors ECQ-E1155KF
CAP FILM 1.5UF 10% 100VDC RADIAL

CAP FILM 1.5UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E1155KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1155KF
Film Capacitors ECQ-E1155KF
CAP FILM 1.5UF 10% 100VDC RADIAL

CAP FILM 1.5UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 1.5Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.5Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0297
Capacitor Polyester Film, 1.5Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0297
CAPACITOR POLYESTER FILM, 1.5UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.5UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1155KF ECQ-E1155KF 49W0297
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 1.5Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers