Panasonic 1uF Capacitor ECQ-E1105KF

Description
1uF 10% 100VDC PET Film Capacitor, Radial Product overview: ECQ-E1105KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1105KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 10% 100VDC PET Film Capacitor, Radial Product overview: ECQ-E1105KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1105KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF Capacitor
62-ECQ-E1105KF
1uF Capacitor 62-ECQ-E1105KF
1uF 10% 100VDC PET Film Capacitor, Radial Product overview: ECQ-E1105KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1105KF can be used for catalog matching and distributor lookup.

1uF 10% 100VDC PET Film Capacitor, Radial Product overview: ECQ-E1105KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1105KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 1Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0218
Capacitor Polyester Film, 1Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0218
CAPACITOR POLYESTER FILM, 1UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E1105KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1105KF
Film Capacitors ECQ-E1105KF
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-E1105KF 49W0218 ECQ-E1105KF
Product Name 1uF Capacitor Capacitor Polyester Film, 1Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details