Panasonic Capacitors - Film Capacitors ECQ-E1105JF

Description
CAP FILM 1UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 1UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1105JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1105JF
Capacitors - Film Capacitors ECQ-E1105JF
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 1Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic - 49W0213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic
49W0213
Capacitor Polyester Film, 1Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic 49W0213
CAPACITOR POLYESTER FILM, 1UF, 100VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 100VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E1105JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1105JF
Film Capacitors ECQ-E1105JF
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1105JF 49W0213 ECQ-E1105JF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 1Uf, 100Vdc, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers