Panasonic Capacitors - Film Capacitors ECQ-B1H333JF3

Description
Win Source Part Number: 1125703-ECQ-B1H333JF 3 Category: Capacitors>Film Capacitors Series: ECQ-B(F) Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Standard Package: 2,000 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.295" L x 0.138" W (7.50mm x 3.50mm) Alternative Parts (Cross-Reference): ECQB1H333JF3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQB1H333JF3,P4569TB ,P4569TB-NDR Base Product Number: ECQ-B1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1125703-ECQ-B1H333JF 3 Category: Capacitors>Film Capacitors Series: ECQ-B(F) Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Standard Package: 2,000 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.295" L x 0.138" W (7.50mm x 3.50mm) Alternative Parts (Cross-Reference): ECQB1H333JF3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQB1H333JF3,P4569TB ,P4569TB-NDR Base Product Number: ECQ-B1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1125703-ECQ-B1H333JF3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1125703-ECQ-B1H333JF3
Capacitors - Film Capacitors 1125703-ECQ-B1H333JF3
Win Source Part Number: 1125703-ECQ-B1H333JF 3 Category: Capacitors>Film Capacitors Series: ECQ-B(F) Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Standard Package: 2,000 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.295" L x 0.138" W (7.50mm x 3.50mm) Alternative Parts (Cross-Reference): ECQB1H333JF3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQB1H333JF3,P4569TB ,P4569TB-NDR Base Product Number: ECQ-B1 Product Status: Obsolete

Win Source Part Number: 1125703-ECQ-B1H333JF3
Category: Capacitors>Film Capacitors
Series: ECQ-B(F)
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 2,000
Capacitance: 0.033 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.295" L x 0.138" W (7.50mm x 3.50mm)
Alternative Parts (Cross-Reference): ECQB1H333JF3;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECQB1H333JF3,P4569TB,P4569TB-NDR
Base Product Number: ECQ-B1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.033UF Capacitor
62-ECQ-B1H333JF3
0.033UF Capacitor 62-ECQ-B1H333JF3
CAP FILM 0.033UF 5% 50VDC RADIAL Product overview: ECQ-B1H333JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-B1H333JF3 can be used for catalog matching and distributor lookup.

CAP FILM 0.033UF 5% 50VDC RADIAL Product overview: ECQ-B1H333JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-B1H333JF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-B1H333JF3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-B1H333JF3
Capacitors - Film Capacitors ECQ-B1H333JF3
CAP FILM 0.033UF 5% 50VDC RADIAL

CAP FILM 0.033UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1125703-ECQ-B1H333JF3 62-ECQ-B1H333JF3 ECQ-B1H333JF3
Product Name Capacitors - Film Capacitors 0.033UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers