Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108273-ECQ-B1H223KF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQB1H223KF9;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Dielectric: PET
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108273-ECQ-B1H223KF9 |
| Product Name | Custom Parts - Custom Parts (E - I) - ECQ-B1H223KF9 |