Panasonic Capacitors ECPU1C684MA5

Description
±20% 680nF -40℃~+85℃ 1206 Film Capacitors ROHS
Datasheet
Description
±20% 680nF -40℃~+85℃ 1206 Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors ECPU1C684MA5
±20% 680nF -40℃~+85℃ 1206 Film Capacitors ROHS

±20% 680nF -40℃~+85℃ 1206 Film Capacitors ROHS

Supplier's Site
Cap, 0.68Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic - 62W6543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic
62W6543
Cap, 0.68Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic 62W6543
CAP, 0.68µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.68µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

CAP, 0.68µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.68µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic - 47AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
47AC4511
Cap, 0.68Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic 47AC4511
CAP, 0.68µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.68µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.68µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.68µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECPU1C684MA5 62W6543 47AC4511
Product Name Capacitors Cap, 0.68Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic Cap, 0.68Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide) Acrylic
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details