Panasonic Cap, 0.22Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic ECPU1C224MA5

Description
CAP, 0.22µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.22µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.22µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic - 47AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
47AC4508
Cap, 0.22Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic 47AC4508
CAP, 0.22µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.22µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.22µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.22µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4508
Product Name Cap, 0.22Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Acrylic
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details