Panasonic SMD 1uF 16V Capacitor ECPU1C105MA5

Description
Cap Film 1uF 16V Acrylic Resin 20% (3.2 X 2.5 X 1.4mm) SMD 85°C T/R Product overview: ECPU1C105MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECPU1C105MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 16V Acrylic Resin 20% (3.2 X 2.5 X 1.4mm) SMD 85°C T/R Product overview: ECPU1C105MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECPU1C105MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 16V Capacitor
3-ECPU1C105MA5
SMD 1uF 16V Capacitor 3-ECPU1C105MA5
Cap Film 1uF 16V Acrylic Resin 20% (3.2 X 2.5 X 1.4mm) SMD 85°C T/R Product overview: ECPU1C105MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECPU1C105MA5 can be used for catalog matching and distributor lookup.

Cap Film 1uF 16V Acrylic Resin 20% (3.2 X 2.5 X 1.4mm) SMD 85°C T/R Product overview: ECPU1C105MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECPU1C105MA5 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECPU1C105MA5
Capacitors >> Film Capacitors ECPU1C105MA5
±20% 1uF -40°C~+85°C Acrylic 1210 Film Capacitors ROHS

±20% 1uF -40°C~+85°C Acrylic 1210 Film Capacitors ROHS

Supplier's Site Datasheet
Cap, 1Μf, 16V, 20%, Acrylic, 1210, Smd; Capacitance Panasonic - 62W6538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 20%, Acrylic, 1210, Smd; Capacitance Panasonic
62W6538
Cap, 1Μf, 16V, 20%, Acrylic, 1210, Smd; Capacitance Panasonic 62W6538
CAP, 1µF, 16V, 20%, ACRYLIC, 1210, SMD; Capacitance:1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1210 [3225 Metric]; Capacitor RoHS Compliant: Yes

CAP, 1µF, 16V, 20%, ACRYLIC, 1210, SMD; Capacitance:1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1210 [3225 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 20%, Acrylic, 1210; Capacitance Panasonic - 47AC4506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 20%, Acrylic, 1210; Capacitance Panasonic
47AC4506
Cap, 1Μf, 16V, 20%, Acrylic, 1210; Capacitance Panasonic 47AC4506
CAP, 1µF, 16V, 20%, ACRYLIC, 1210; Capacitance:1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1210 [3225 Metric]; Capacitor Terminals:-; RoHS Compliant: Yes

CAP, 1µF, 16V, 20%, ACRYLIC, 1210; Capacitance:1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1210 [3225 Metric]; Capacitor Terminals:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3-ECPU1C105MA5 ECPU1C105MA5 62W6538
Product Name SMD 1uF 16V Capacitor Capacitors >> Film Capacitors Cap, 1Μf, 16V, 20%, Acrylic, 1210, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF 1 microF 1 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details