Panasonic Film Capacitors ECPU1C104MA5

Description
Panasonic ECPU1C104MA5
Request a Quote Datasheet
Description
Panasonic ECPU1C104MA5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270354
Film Capacitors 7270354
Panasonic ECPU1C104MA5

Panasonic ECPU1C104MA5

Supplier's Site
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805, Smd; Capacitance Panasonic - 62W6537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805, Smd; Capacitance Panasonic
62W6537
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805, Smd; Capacitance Panasonic 62W6537
CAP, 0.1µF, 16V, 20%, ACRYLIC, 0805, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:0805 [2012 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.1µF, 16V, 20%, ACRYLIC, 0805, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:0805 [2012 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805; Capacitance Panasonic - 47AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805; Capacitance Panasonic
47AC4505
Cap, 0.1Μf, 16V, 20%, Acrylic, 0805; Capacitance Panasonic 47AC4505
CAP, 0.1µF, 16V, 20%, ACRYLIC, 0805; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:-;RoHS Compliant: Yes

CAP, 0.1µF, 16V, 20%, ACRYLIC, 0805; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECPU1C104MA5
Capacitors >> Film Capacitors ECPU1C104MA5
±20% 16V 100nF -40°C~+85°C 0805 Film Capacitors ROHS

±20% 16V 100nF -40°C~+85°C 0805 Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 7270354 62W6537 ECPU1C104MA5
Product Name Film Capacitors Cap, 0.1Μf, 16V, 20%, Acrylic, 0805, Smd; Capacitance Panasonic Capacitors >> Film Capacitors
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Capacitance Type Fixed Fixed
Electrostatic Capacitors Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details