Panasonic Film Capacitors - ECP-U1E334KB5 ECP-U1E334KB5

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035796-ECP-U1E334KB 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 25V Applications: General Purpose Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Acrylic, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035796-ECP-U1E334KB 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 25V Applications: General Purpose Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Acrylic, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECP-U1E334KB5 - 1035796-ECP-U1E334KB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECP-U1E334KB5
1035796-ECP-U1E334KB5
Film Capacitors - ECP-U1E334KB5 1035796-ECP-U1E334KB5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035796-ECP-U1E334KB 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 25V Applications: General Purpose Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Acrylic, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035796-ECP-U1E334KB5
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 25V
Applications: General Purpose
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Capacitance: 0.33μF
Tolerance: ±10%
Dielectric Material: Acrylic, Metallized
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.33UF Capacitor
62-ECP-U1E334KB5
0.33UF Capacitor 62-ECP-U1E334KB5
CAP FILM 0.33UF 10% 25VDC 1206 Product overview: ECP-U1E334KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E334KB5 can be used for catalog matching and distributor lookup.

CAP FILM 0.33UF 10% 25VDC 1206 Product overview: ECP-U1E334KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E334KB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1035796-ECP-U1E334KB5 62-ECP-U1E334KB5
Product Name Film Capacitors - ECP-U1E334KB5 0.33UF Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers