Film Capacitor 0.47uF 16V 20% 1206 SMD PPS Product overview: ECP-U1C474MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C474MA5 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 20% 16VDC 1206
CAPACITOR PPS FILM, 0.47UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
CAP FILM 0.47UF 20% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECP-U1C474MA5 | ECP-U1C474MA5 | 01X0720 | ECP-U1C474MA5 |
| Product Name | SMD 0.47uF 16V Capacitor | Film Capacitors | Capacitor Pps Film, 0.47Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |