Panasonic Capacitor Pps Film, 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic ECP-U1C334MA5.

Description
CAPACITOR PPS FILM, 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
Description
CAPACITOR PPS FILM, 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic - 29AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic
29AC5070
Capacitor Pps Film, 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic 29AC5070
CAPACITOR PPS FILM, 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5070
Product Name Capacitor Pps Film, 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers