Panasonic Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic ECP-U1C105MA5.

Description
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic - 27AC4401 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic
27AC4401
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic 27AC4401
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4401
Product Name Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details