Panasonic Film Capacitor, 0.1Uf, 20%, 16V, 0805, Full Reel; Dielectric Type Panasonic ECP-U1C104MA5.

Description
FILM CAPACITOR, 0.1UF, 20%, 16V, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.1UF, 20%, 16V, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.1Uf, 20%, 16V, 0805, Full Reel; Dielectric Type Panasonic - 27AC4400 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 20%, 16V, 0805, Full Reel; Dielectric Type Panasonic
27AC4400
Film Capacitor, 0.1Uf, 20%, 16V, 0805, Full Reel; Dielectric Type Panasonic 27AC4400
FILM CAPACITOR, 0.1UF, 20%, 16V, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 20%, 16V, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4400
Product Name Film Capacitor, 0.1Uf, 20%, 16V, 0805, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers