Panasonic Aluminum Capacitors - ECOS2CP152DA ECOS2CP152DA

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189036-ECOS2CP152DA Packaging: Bulk Termination: Snap in Length: 45 mm Capacitance: 1.5 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 166 mΩ Ripple Current: 3.73 A Height: 45 mm Number of Pins: 2 Diameter: 30 mm Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): ECO-S2CP152DA; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 160 V Lead Pitch: 10 mm Lead Length: 6.3 mm Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189036-ECOS2CP152DA Packaging: Bulk Termination: Snap in Length: 45 mm Capacitance: 1.5 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 166 mΩ Ripple Current: 3.73 A Height: 45 mm Number of Pins: 2 Diameter: 30 mm Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): ECO-S2CP152DA; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 160 V Lead Pitch: 10 mm Lead Length: 6.3 mm Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECOS2CP152DA - 1189036-ECOS2CP152DA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECOS2CP152DA
1189036-ECOS2CP152DA
Aluminum Capacitors - ECOS2CP152DA 1189036-ECOS2CP152DA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189036-ECOS2CP152DA Packaging: Bulk Termination: Snap in Length: 45 mm Capacitance: 1.5 mF Tolerance: 20 % ESR (Equivalent Series Resistance): 166 mΩ Ripple Current: 3.73 A Height: 45 mm Number of Pins: 2 Diameter: 30 mm Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): ECO-S2CP152DA; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 160 V Lead Pitch: 10 mm Lead Length: 6.3 mm Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189036-ECOS2CP152DA
Packaging: Bulk
Termination: Snap in
Length: 45 mm
Capacitance: 1.5 mF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 166 mΩ
Ripple Current: 3.73 A
Height: 45 mm
Number of Pins: 2
Diameter: 30 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Alternative Parts (Cross-Reference): ECO-S2CP152DA;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 160 V
Lead Pitch: 10 mm
Lead Length: 6.3 mm
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
1500uF 160V 0.166 Ohm Capacitor
58-ECOS2CP152DA
1500uF 160V 0.166 Ohm Capacitor 58-ECOS2CP152DA
Cap Aluminum Lytic 1500uF 160V 20% (30 X 45mm) Snap-In 10mm 0.166 Ohm 3730mA 3000h 85°C Bulk Product overview: ECOS2CP152DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 160V, 0.166 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 160V, 0.166 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECOS2CP152DA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 160V 20% (30 X 45mm) Snap-In 10mm 0.166 Ohm 3730mA 3000h 85°C Bulk Product overview: ECOS2CP152DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 160V, 0.166 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 160V, 0.166 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECOS2CP152DA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1189036-ECOS2CP152DA 58-ECOS2CP152DA
Product Name Aluminum Capacitors - ECOS2CP152DA 1500uF 160V 0.166 Ohm Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details