Panasonic Aluminum Capacitors - ECO-S2DP271AA ECO-S2DP271AA

Description
Manufacturer: Panasonic Win Source Part Number: 888336-ECO-S2DP271AA Series: TS-UP Operating Temperature Range: -40°C ~ 85°C Features: 270 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 614mOhm @ 120Hz 2000 Hrs @ 85°C Package: Bulk Package: Radial, Can - Snap-In Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Other Part Number: ECOS2DP271AA, P6114
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 888336-ECO-S2DP271AA Series: TS-UP Operating Temperature Range: -40°C ~ 85°C Features: 270 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 614mOhm @ 120Hz 2000 Hrs @ 85°C Package: Bulk Package: Radial, Can - Snap-In Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Other Part Number: ECOS2DP271AA, P6114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECO-S2DP271AA - 888336-ECO-S2DP271AA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2DP271AA
888336-ECO-S2DP271AA
Aluminum Capacitors - ECO-S2DP271AA 888336-ECO-S2DP271AA
Manufacturer: Panasonic Win Source Part Number: 888336-ECO-S2DP271AA Series: TS-UP Operating Temperature Range: -40°C ~ 85°C Features: 270 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 614mOhm @ 120Hz 2000 Hrs @ 85°C Package: Bulk Package: Radial, Can - Snap-In Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Other Part Number: ECOS2DP271AA, P6114

Manufacturer: Panasonic
Win Source Part Number: 888336-ECO-S2DP271AA
Series: TS-UP
Operating Temperature Range: -40°C ~ 85°C
Features: 270 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 614mOhm @ 120Hz 2000 Hrs @ 85°C
Package: Bulk
Package: Radial, Can - Snap-In
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Other Part Number: ECOS2DP271AA, P6114

Buy Now Datasheet
Singapore, Singapore
270UF 200V Capacitor
58-ECO-S2DP271AA
270UF 200V Capacitor 58-ECO-S2DP271AA
CAP ALUM 270UF 20% 200V SNAP Product overview: ECO-S2DP271AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DP271AA can be used for catalog matching and distributor lookup.

CAP ALUM 270UF 20% 200V SNAP Product overview: ECO-S2DP271AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DP271AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 888336-ECO-S2DP271AA 58-ECO-S2DP271AA
Product Name Aluminum Capacitors - ECO-S2DP271AA 270UF 200V Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details