Panasonic 200V 2.2A Capacitor ECO-S2DB102CA

Description
1mF 200V 20% Al Electrolytic Cap, 216mR ESR, 2.2A Ripple, 105C Product overview: ECO-S2DB102CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DB102CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mF 200V 20% Al Electrolytic Cap, 216mR ESR, 2.2A Ripple, 105C Product overview: ECO-S2DB102CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DB102CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 2.2A Capacitor
58-ECO-S2DB102CA
200V 2.2A Capacitor 58-ECO-S2DB102CA
1mF 200V 20% Al Electrolytic Cap, 216mR ESR, 2.2A Ripple, 105C Product overview: ECO-S2DB102CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DB102CA can be used for catalog matching and distributor lookup.

1mF 200V 20% Al Electrolytic Cap, 216mR ESR, 2.2A Ripple, 105C Product overview: ECO-S2DB102CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DB102CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECO-S2DB102CA - 1032636-ECO-S2DB102CA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2DB102CA
1032636-ECO-S2DB102CA
Aluminum Capacitors - ECO-S2DB102CA 1032636-ECO-S2DB102CA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032636-ECO-S2DB102C A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 216 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.2A @ 120Hz Ripple Current - High Frequency: 2.508A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032636-ECO-S2DB102CA
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 216 mOhm @ 120Hz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 2.2A @ 120Hz
Ripple Current - High Frequency: 2.508A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2DB102CA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2DB102CA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2DB102CA
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECO-S2DB102CA 1032636-ECO-S2DB102CA ECO-S2DB102CA
Product Name 200V 2.2A Capacitor Aluminum Capacitors - ECO-S2DB102CA Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details