Panasonic Through-Hole 100V Capacitor ECO-S2AP472DA

Description
4.7mF 100V Aluminum Electrolytic Capacitor, Radial, 30mm, Through Hole Product overview: ECO-S2AP472DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2AP472DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7mF 100V Aluminum Electrolytic Capacitor, Radial, 30mm, Through Hole Product overview: ECO-S2AP472DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2AP472DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 100V Capacitor
58-ECO-S2AP472DA
Through-Hole 100V Capacitor 58-ECO-S2AP472DA
4.7mF 100V Aluminum Electrolytic Capacitor, Radial, 30mm, Through Hole Product overview: ECO-S2AP472DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2AP472DA can be used for catalog matching and distributor lookup.

4.7mF 100V Aluminum Electrolytic Capacitor, Radial, 30mm, Through Hole Product overview: ECO-S2AP472DA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2AP472DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECO-S2AP472DA - 773647-ECO-S2AP472DA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2AP472DA
773647-ECO-S2AP472DA
Aluminum Capacitors - ECO-S2AP472DA 773647-ECO-S2AP472DA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773647-ECO-S2AP472DA Series: TS-UP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 100V Applications: General Capacitance: 4700μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 71 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: TS-UP Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 5.13A @ 120Hz Ripple Current - High Frequency: 5.9A @ 100kHz Height - Seated (Maximum): 1.969" (50.00mm) Alternative Parts (Cross-Reference): 380LQ472M100A032; 380LX472M100K052; MALIEYN07BD447L02K; 380LQ472M100K452; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773647-ECO-S2AP472DA
Series: TS-UP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 100V
Applications: General
Capacitance: 4700μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 71 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: TS-UP
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 5.13A @ 120Hz
Ripple Current - High Frequency: 5.9A @ 100kHz
Height - Seated (Maximum): 1.969" (50.00mm)
Alternative Parts (Cross-Reference): 380LQ472M100A032; 380LX472M100K052; MALIEYN07BD447L02K; 380LQ472M100K452;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4700Uf 100V 20%, Snap-In; Capacitance Panasonic - 01M7517 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf 100V 20%, Snap-In; Capacitance Panasonic
01M7517
Aluminum Electrolytic Capacitor 4700Uf 100V 20%, Snap-In; Capacitance Panasonic 01M7517
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF 100V 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF 100V 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2AP472DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2AP472DA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2AP472DA
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECO-S2AP472DA 773647-ECO-S2AP472DA 01M7517 ECO-S2AP472DA
Product Name Through-Hole 100V Capacitor Aluminum Capacitors - ECO-S2AP472DA Aluminum Electrolytic Capacitor 4700Uf 100V 20%, Snap-In; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details