ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 63V, 20%, RADIAL; Capacitance:10000µF;
CAP ALUM 10000UF 20% 63V SNAP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 01M7486 | ECO-S1JA103EA |
| Product Name | Aluminum Electrolytic Capacitor 10000Uf, 63V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 10000 microF | 10000 microF |