Panasonic 2200PF Capacitor ECK-NVS222ME

Description
CAP CER 2200PF 440VAC Y5U RADIAL Product overview: ECK-NVS222ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-NVS222ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 440VAC Y5U RADIAL Product overview: ECK-NVS222ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-NVS222ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF Capacitor
60-ECK-NVS222ME
2200PF Capacitor 60-ECK-NVS222ME
CAP CER 2200PF 440VAC Y5U RADIAL Product overview: ECK-NVS222ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-NVS222ME can be used for catalog matching and distributor lookup.

CAP CER 2200PF 440VAC Y5U RADIAL Product overview: ECK-NVS222ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-NVS222ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1114481-ECK-NVS222ME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1114481-ECK-NVS222ME
Capacitors - Ceramic Capacitors 1114481-ECK-NVS222ME
Win Source Part Number: 1114481-ECK-NVS222ME Category: Capacitors>Ceramic Capacitors Series: VS Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C Dimension: 0.354" Dia (9.00mm) Alternative Parts (Cross-Reference): ECKNVS222ME; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Panasonic Electronic Components Other Names: P11420TB,P11420CT,EC KNVS222ME,P11420TB-N DR,P11420CT-NDR Base Product Number: ECK-NVS Product Status: Obsolete

Win Source Part Number: 1114481-ECK-NVS222ME
Category: Capacitors>Ceramic Capacitors
Series: VS
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
Alternative Parts (Cross-Reference): ECKNVS222ME;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Panasonic Electronic Components
Other Names: P11420TB,P11420CT,ECKNVS222ME,P11420TB-NDR,P11420CT-NDR
Base Product Number: ECK-NVS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECK-NVS222ME 1114481-ECK-NVS222ME
Product Name 2200PF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers