Panasonic SMD Isolated 10V 1uF Capacitor ECJUVBPA105M

Description
ISOLATED C NETWORK, 10V, X5R, 1uF, SURFACE MOUNT, CHIP-4, CHIP, ROHS COMPLIANT Product overview: ECJUVBPA105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10V, 1uF, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJUVBPA105M can be used for catalog matching and distributor lookup.
Request a Quote
Description
ISOLATED C NETWORK, 10V, X5R, 1uF, SURFACE MOUNT, CHIP-4, CHIP, ROHS COMPLIANT Product overview: ECJUVBPA105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10V, 1uF, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJUVBPA105M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Isolated 10V 1uF Capacitor
57-ECJUVBPA105M
SMD Isolated 10V 1uF Capacitor 57-ECJUVBPA105M
ISOLATED C NETWORK, 10V, X5R, 1uF, SURFACE MOUNT, CHIP-4, CHIP, ROHS COMPLIANT Product overview: ECJUVBPA105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10V, 1uF, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJUVBPA105M can be used for catalog matching and distributor lookup.

ISOLATED C NETWORK, 10V, X5R, 1uF, SURFACE MOUNT, CHIP-4, CHIP, ROHS COMPLIANT Product overview: ECJUVBPA105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10V, 1uF, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJUVBPA105M can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Networks, Arrays - ECJUVBPA105M - 1170695-ECJUVBPA105M - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - ECJUVBPA105M
1170695-ECJUVBPA105M
Capacitor Networks, Arrays - ECJUVBPA105M 1170695-ECJUVBPA105M
Manufacturer: Panasonic Win Source Part Number: 1170695-ECJUVBPA105M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170695-ECJUVBPA105M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-ECJUVBPA105M 1170695-ECJUVBPA105M
Product Name SMD Isolated 10V 1uF Capacitor Capacitor Networks, Arrays - ECJUVBPA105M
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details