Panasonic Ceramic Capacitors - ECJ3YB1H224K ECJ3YB1H224K

Description
Manufacturer: Panasonic Win Source Part Number: 730704-ECJ3YB1H224K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 730704-ECJ3YB1H224K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ3YB1H224K - 730704-ECJ3YB1H224K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ3YB1H224K
730704-ECJ3YB1H224K
Ceramic Capacitors - ECJ3YB1H224K 730704-ECJ3YB1H224K
Manufacturer: Panasonic Win Source Part Number: 730704-ECJ3YB1H224K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730704-ECJ3YB1H224K
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 0.22uF 50V Capacitor
60-ECJ3YB1H224K
SMD 0.22uF 50V Capacitor 60-ECJ3YB1H224K
Cap Ceramic 0.22uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3YB1H224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1H224K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3YB1H224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1H224K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 730704-ECJ3YB1H224K 60-ECJ3YB1H224K
Product Name Ceramic Capacitors - ECJ3YB1H224K SMD 0.22uF 50V Capacitor
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details