Panasonic Ceramic Capacitors - ECJ3YB1E106K ECJ3YB1E106K

Description
Manufacturer: Panasonic Win Source Part Number: 1170687-ECJ3YB1E106K Manufacturer Homepage: www.panasonic.com/in dustrial/batteries-o em/ Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1170687-ECJ3YB1E106K Manufacturer Homepage: www.panasonic.com/in dustrial/batteries-o em/ Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ3YB1E106K - 1170687-ECJ3YB1E106K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ3YB1E106K
1170687-ECJ3YB1E106K
Ceramic Capacitors - ECJ3YB1E106K 1170687-ECJ3YB1E106K
Manufacturer: Panasonic Win Source Part Number: 1170687-ECJ3YB1E106K Manufacturer Homepage: www.panasonic.com/in dustrial/batteries-o em/ Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Panasonic
Win Source Part Number: 1170687-ECJ3YB1E106K
Manufacturer Homepage: www.panasonic.com/industrial/batteries-oem/
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now
Singapore, Singapore
SMD 10uF 25V Capacitor
60-ECJ3YB1E106K
SMD 10uF 25V Capacitor 60-ECJ3YB1E106K
Cap Ceramic 10uF 25V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1E106K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1E106K can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 25V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1E106K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1E106K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1170687-ECJ3YB1E106K 60-ECJ3YB1E106K
Product Name Ceramic Capacitors - ECJ3YB1E106K SMD 10uF 25V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers