Panasonic SMD 4.7uF 16V Capacitor ECJ3YB1C475K

Description
Cap Ceramic 4.7uF 16V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1C475K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1C475K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 16V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1C475K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1C475K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 16V Capacitor
60-ECJ3YB1C475K
SMD 4.7uF 16V Capacitor 60-ECJ3YB1C475K
Cap Ceramic 4.7uF 16V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1C475K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1C475K can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 16V X5R 10% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YB1C475K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YB1C475K can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ3YB1C475K - 1170686-ECJ3YB1C475K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ3YB1C475K
1170686-ECJ3YB1C475K
Ceramic Capacitors - ECJ3YB1C475K 1170686-ECJ3YB1C475K
Manufacturer: Panasonic Win Source Part Number: 1170686-ECJ3YB1C475K Manufacturer Homepage: www.panasonic.com/in dustrial/batteries-o em/ Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Panasonic
Win Source Part Number: 1170686-ECJ3YB1C475K
Manufacturer Homepage: www.panasonic.com/industrial/batteries-oem/
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ3YB1C475K 1170686-ECJ3YB1C475K
Product Name SMD 4.7uF 16V Capacitor Ceramic Capacitors - ECJ3YB1C475K
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details