Panasonic SMD 0.22uF 50V Capacitor ECJ2VF1H224Z

Description
Cap Ceramic 0.22uF 50V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: ECJ2VF1H224Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ2VF1H224Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.22uF 50V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: ECJ2VF1H224Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ2VF1H224Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 50V Capacitor
60-ECJ2VF1H224Z
SMD 0.22uF 50V Capacitor 60-ECJ2VF1H224Z
Cap Ceramic 0.22uF 50V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: ECJ2VF1H224Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ2VF1H224Z can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: ECJ2VF1H224Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ2VF1H224Z can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ2VF1H224Z - 1170683-ECJ2VF1H224Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ2VF1H224Z
1170683-ECJ2VF1H224Z
Ceramic Capacitors - ECJ2VF1H224Z 1170683-ECJ2VF1H224Z
Manufacturer: Panasonic Win Source Part Number: 1170683-ECJ2VF1H224Z Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170683-ECJ2VF1H224Z
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ2VF1H224Z 1170683-ECJ2VF1H224Z
Product Name SMD 0.22uF 50V Capacitor Ceramic Capacitors - ECJ2VF1H224Z
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details