Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134660-ECJ2VB0J106K
Capacitance: 10 µF
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 6.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134660-ECJ2VB0J106K |
| Product Name | Custom Parts - Custom Parts (E - I) - ECJ2VB0J106K |