Panasonic SMD 2.2uF 6.3V Capacitor ECJ1VF0J225Z

Description
Cap Ceramic 2.2uF 6.3V Y5V -20% to 80% Pad SMD 0603 85°C Low ESR T/R Product overview: ECJ1VF0J225Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ1VF0J225Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 2.2uF 6.3V Y5V -20% to 80% Pad SMD 0603 85°C Low ESR T/R Product overview: ECJ1VF0J225Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ1VF0J225Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 6.3V Capacitor
60-ECJ1VF0J225Z
SMD 2.2uF 6.3V Capacitor 60-ECJ1VF0J225Z
Cap Ceramic 2.2uF 6.3V Y5V -20% to 80% Pad SMD 0603 85°C Low ESR T/R Product overview: ECJ1VF0J225Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ1VF0J225Z can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 6.3V Y5V -20% to 80% Pad SMD 0603 85°C Low ESR T/R Product overview: ECJ1VF0J225Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ1VF0J225Z can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ1VF0J225Z - 1116046-ECJ1VF0J225Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ1VF0J225Z
1116046-ECJ1VF0J225Z
Ceramic Capacitors - ECJ1VF0J225Z 1116046-ECJ1VF0J225Z
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116046-ECJ1VF0J225Z Packaging: Tape and Reel Voltage Rating: 6.3 V Length: 1.6002 mm Capacitance: 2.2 µF Tolerance: 80 % Thickness: 889 µm Width: 787.4 µm Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): ECJ-1VF0J225Z; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Case Code (Imperial): 0603 Voltage Rating (DC): 6.3 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116046-ECJ1VF0J225Z
Packaging: Tape and Reel
Voltage Rating: 6.3 V
Length: 1.6002 mm
Capacitance: 2.2 µF
Tolerance: 80 %
Thickness: 889 µm
Width: 787.4 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): ECJ-1VF0J225Z;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 6.3 V
Dielectric: Y5V
Max Operating Temperature: 85 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ1VF0J225Z 1116046-ECJ1VF0J225Z
Product Name SMD 2.2uF 6.3V Capacitor Ceramic Capacitors - ECJ1VF0J225Z
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E6 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details