Panasonic Ceramic Capacitors - ECJ0EF0J105Z ECJ0EF0J105Z

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965942-ECJ0EF0J105Z Packaging: Tape and Reel Voltage Rating: 6.3 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 6.3 V Dielectric: Y5V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965942-ECJ0EF0J105Z Packaging: Tape and Reel Voltage Rating: 6.3 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 6.3 V Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ0EF0J105Z - 965942-ECJ0EF0J105Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ0EF0J105Z
965942-ECJ0EF0J105Z
Ceramic Capacitors - ECJ0EF0J105Z 965942-ECJ0EF0J105Z
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965942-ECJ0EF0J105Z Packaging: Tape and Reel Voltage Rating: 6.3 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 6.3 V Dielectric: Y5V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965942-ECJ0EF0J105Z
Packaging: Tape and Reel
Voltage Rating: 6.3 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Thickness: 558.8 µm
Height: 500 µm
Width: 508 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 6.3 V
Dielectric: Y5V

Buy Now
Singapore, Singapore
SMD 1uF 6.3V Capacitor
60-ECJ0EF0J105Z
SMD 1uF 6.3V Capacitor 60-ECJ0EF0J105Z
Cap Ceramic 1uF 6.3V Y5V -20% to 80% Pad SMD 0402 85°C Low ESR T/R Product overview: ECJ0EF0J105Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ0EF0J105Z can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 6.3V Y5V -20% to 80% Pad SMD 0402 85°C Low ESR T/R Product overview: ECJ0EF0J105Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ0EF0J105Z can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 965942-ECJ0EF0J105Z 60-ECJ0EF0J105Z
Product Name Ceramic Capacitors - ECJ0EF0J105Z SMD 1uF 6.3V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1.00E6 microF
Capacitance Tolerance 80 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details