Panasonic Capacitors - Capacitor Networks, Arrays ECJ-UVBPC105M

Description
Win Source Part Number: 1381985-ECJ-UVBPC105 M Category: Capacitors>Capacitor Networks, Arrays Series: ECJ Package: Tape & Reel Size / Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) Height - Seated (Max): 0.035" (0.90mm) Capacitance: 1µF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Mounting Type: Surface Mount Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8532.24.0020 Mfr: Panasonic Base Product Number: ECJ-UVB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381985-ECJ-UVBPC105 M Category: Capacitors>Capacitor Networks, Arrays Series: ECJ Package: Tape & Reel Size / Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) Height - Seated (Max): 0.035" (0.90mm) Capacitance: 1µF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Mounting Type: Surface Mount Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8532.24.0020 Mfr: Panasonic Base Product Number: ECJ-UVB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1381985-ECJ-UVBPC105M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1381985-ECJ-UVBPC105M
Capacitors - Capacitor Networks, Arrays 1381985-ECJ-UVBPC105M
Win Source Part Number: 1381985-ECJ-UVBPC105 M Category: Capacitors>Capacitor Networks, Arrays Series: ECJ Package: Tape & Reel Size / Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) Height - Seated (Max): 0.035" (0.90mm) Capacitance: 1µF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Mounting Type: Surface Mount Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8532.24.0020 Mfr: Panasonic Base Product Number: ECJ-UVB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1381985-ECJ-UVBPC105M
Category: Capacitors>Capacitor Networks, Arrays
Series: ECJ
Package: Tape & Reel
Size / Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Capacitance: 1µF
Tolerance: ±20%
Voltage - Rated: 16 V
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Mounting Type: Surface Mount
Package / Case: 0504 (1410 Metric)
Supplier Device Package: 0405 (1012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8532.24.0020
Mfr: Panasonic
Base Product Number: ECJ-UVB
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Singapore, Singapore
1.0UF 16V Capacitor
57-ECJ-UVBPC105M
1.0UF 16V Capacitor 57-ECJ-UVBPC105M
CAP ARRAY 1.0UF 16V X5R 0504 Product overview: ECJ-UVBPC105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-UVBPC105M can be used for catalog matching and distributor lookup.

CAP ARRAY 1.0UF 16V X5R 0504 Product overview: ECJ-UVBPC105M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-UVBPC105M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - ECJ-UVBPC105M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
ECJ-UVBPC105M
Capacitors - Capacitor Networks, Arrays ECJ-UVBPC105M
CAP ARRAY 1.0UF 16V X5R 0504

CAP ARRAY 1.0UF 16V X5R 0504

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1381985-ECJ-UVBPC105M 57-ECJ-UVBPC105M ECJ-UVBPC105M
Product Name Capacitors - Capacitor Networks, Arrays 1.0UF 16V Capacitor Capacitors - Capacitor Networks, Arrays
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details