Panasonic 0.1UF 25V Capacitor ECJ-RVF1E104Z

Description
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: ECJ-RVF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVF1E104Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: ECJ-RVF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVF1E104Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
57-ECJ-RVF1E104Z
0.1UF 25V Capacitor 57-ECJ-RVF1E104Z
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: ECJ-RVF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVF1E104Z can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: ECJ-RVF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVF1E104Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1381984-ECJ-RVF1E104Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1381984-ECJ-RVF1E104Z
Capacitors - Capacitor Networks, Arrays 1381984-ECJ-RVF1E104Z
Win Source Part Number: 1381984-ECJ-RVF1E104 Z Category: Capacitors>Capacitor Networks, Arrays Series: ECJ-R Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.037" (0.95mm) Capacitance: 0.1µF Tolerance: -20%, +80% Voltage - Rated: 25 V Temperature Coefficient: Y5V (F) Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8532.24.0020 Mfr: Panasonic Base Product Number: ECJ-RVF Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1381984-ECJ-RVF1E104Z
Category: Capacitors>Capacitor Networks, Arrays
Series: ECJ-R
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
Capacitance: 0.1µF
Tolerance: -20%, +80%
Voltage - Rated: 25 V
Temperature Coefficient: Y5V (F)
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8532.24.0020
Mfr: Panasonic
Base Product Number: ECJ-RVF
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - ECJ-RVF1E104Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
ECJ-RVF1E104Z
Capacitors - Capacitor Networks, Arrays ECJ-RVF1E104Z
CAP ARRAY 0.1UF 25V Y5V 1206

CAP ARRAY 0.1UF 25V Y5V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-ECJ-RVF1E104Z 1381984-ECJ-RVF1E104Z ECJ-RVF1E104Z
Product Name 0.1UF 25V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details