Panasonic 10UF 16V Capacitor ECJ-MFF1C106Z

Description
CAP CER 10UF 16V Y5V 1206 Product overview: ECJ-MFF1C106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-MFF1C106Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V Y5V 1206 Product overview: ECJ-MFF1C106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-MFF1C106Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-ECJ-MFF1C106Z
10UF 16V Capacitor 60-ECJ-MFF1C106Z
CAP CER 10UF 16V Y5V 1206 Product overview: ECJ-MFF1C106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-MFF1C106Z can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V Y5V 1206 Product overview: ECJ-MFF1C106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-MFF1C106Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 985320-ECJ-MFF1C106Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
985320-ECJ-MFF1C106Z
Capacitors - Ceramic Capacitors 985320-ECJ-MFF1C106Z
Win Source Part Number: 985320-ECJ-MFF1C106Z Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 10 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: ECJMFF1C106Z,PCC2420 TR,PCC2420CT,PCC2420 DKR Base Product Number: ECJ-MFF Product Status: Obsolete

Win Source Part Number: 985320-ECJ-MFF1C106Z
Category: Capacitors>Ceramic Capacitors
Series: ECJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Panasonic Electronic Components
Other Names: ECJMFF1C106Z,PCC2420TR,PCC2420CT,PCC2420DKR
Base Product Number: ECJ-MFF
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - ECJ-MFF1C106Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECJ-MFF1C106Z
Ceramic Capacitors ECJ-MFF1C106Z
CAP CER 10UF 16V Y5V 1206

CAP CER 10UF 16V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-ECJ-MFF1C106Z 985320-ECJ-MFF1C106Z ECJ-MFF1C106Z
Product Name 10UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details