CAP CER 10UF 25V X5R 1812 Product overview: ECJ-5YB1E106M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-5YB1E106M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870059-ECJ-5YB1E106M
Series: ECJ
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2180TR, PCC2180CT, ECJ5YB1E106M
CAP CER 10UF 25V X5R 1812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-ECJ-5YB1E106M | 870059-ECJ-5YB1E106M | ECJ-5YB1E106M |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors - ECJ-5YB1E106M | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | |
| WVDC | 25 volts | 25 volts |