Panasonic Ceramic Capacitors - ECJ-4YB2A684M ECJ-4YB2A684M

Description
Manufacturer: Panasonic Win Source Part Number: 870058-ECJ-4YB2A684M Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2247DKR, PCC2247TR-NDR, Q3270306ZC, ECJ4YB2A684M, PCC2247CT, PCC2247CT-NDR, PCC2247TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870058-ECJ-4YB2A684M Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2247DKR, PCC2247TR-NDR, Q3270306ZC, ECJ4YB2A684M, PCC2247CT, PCC2247CT-NDR, PCC2247TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-4YB2A684M - 870058-ECJ-4YB2A684M - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-4YB2A684M
870058-ECJ-4YB2A684M
Ceramic Capacitors - ECJ-4YB2A684M 870058-ECJ-4YB2A684M
Manufacturer: Panasonic Win Source Part Number: 870058-ECJ-4YB2A684M Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2247DKR, PCC2247TR-NDR, Q3270306ZC, ECJ4YB2A684M, PCC2247CT, PCC2247CT-NDR, PCC2247TR

Manufacturer: Panasonic
Win Source Part Number: 870058-ECJ-4YB2A684M
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2247DKR, PCC2247TR-NDR, Q3270306ZC, ECJ4YB2A684M, PCC2247CT, PCC2247CT-NDR, PCC2247TR

Buy Now Datasheet
Singapore, Singapore
0.68UF 100V Capacitor
60-ECJ-4YB2A684M
0.68UF 100V Capacitor 60-ECJ-4YB2A684M
CAP CER 0.68UF 100V X7R 1210 Product overview: ECJ-4YB2A684M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-4YB2A684M can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 100V X7R 1210 Product overview: ECJ-4YB2A684M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-4YB2A684M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECJ-4YB2A684M - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECJ-4YB2A684M
Ceramic Capacitors ECJ-4YB2A684M
CAP CER 0.68UF 100V X7R 1210

CAP CER 0.68UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 870058-ECJ-4YB2A684M 60-ECJ-4YB2A684M ECJ-4YB2A684M
Product Name Ceramic Capacitors - ECJ-4YB2A684M 0.68UF 100V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details