Panasonic Ceramic Capacitors - ECJ-4YB1C476M ECJ-4YB1C476M

Description
Manufacturer: Panasonic Win Source Part Number: 870057-ECJ-4YB1C476M Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3934988, PCC2335DKR, ECJ4YB1C476M, PCC2335TR, PCC2335CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870057-ECJ-4YB1C476M Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3934988, PCC2335DKR, ECJ4YB1C476M, PCC2335TR, PCC2335CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-4YB1C476M - 870057-ECJ-4YB1C476M - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-4YB1C476M
870057-ECJ-4YB1C476M
Ceramic Capacitors - ECJ-4YB1C476M 870057-ECJ-4YB1C476M
Manufacturer: Panasonic Win Source Part Number: 870057-ECJ-4YB1C476M Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3934988, PCC2335DKR, ECJ4YB1C476M, PCC2335TR, PCC2335CT

Manufacturer: Panasonic
Win Source Part Number: 870057-ECJ-4YB1C476M
Series: ECJ
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q3934988, PCC2335DKR, ECJ4YB1C476M, PCC2335TR, PCC2335CT

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
60-ECJ-4YB1C476M
47UF 16V Capacitor 60-ECJ-4YB1C476M
CAP CER 47UF 16V X5R 1210 Product overview: ECJ-4YB1C476M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-4YB1C476M can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X5R 1210 Product overview: ECJ-4YB1C476M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-4YB1C476M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 870057-ECJ-4YB1C476M 60-ECJ-4YB1C476M
Product Name Ceramic Capacitors - ECJ-4YB1C476M 47UF 16V Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details