Panasonic Ceramic Capacitors - ECJ-3YB1E564K ECJ-3YB1E564K

Description
Manufacturer: Panasonic Win Source Part Number: 917778-ECJ-3YB1E564K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.56 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1926TR, ECJ3YB1E564K, PCC1926DKR, PCC1926CT, PCC1926CT-NDR, PCC1926TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917778-ECJ-3YB1E564K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.56 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1926TR, ECJ3YB1E564K, PCC1926DKR, PCC1926CT, PCC1926CT-NDR, PCC1926TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-3YB1E564K - 917778-ECJ-3YB1E564K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-3YB1E564K
917778-ECJ-3YB1E564K
Ceramic Capacitors - ECJ-3YB1E564K 917778-ECJ-3YB1E564K
Manufacturer: Panasonic Win Source Part Number: 917778-ECJ-3YB1E564K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.56 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1926TR, ECJ3YB1E564K, PCC1926DKR, PCC1926CT, PCC1926CT-NDR, PCC1926TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 917778-ECJ-3YB1E564K
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.56 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC1926TR, ECJ3YB1E564K, PCC1926DKR, PCC1926CT, PCC1926CT-NDR, PCC1926TR-NDR

Buy Now Datasheet
Singapore, Singapore
0.56UF 25V Capacitor
60-ECJ-3YB1E564K
0.56UF 25V Capacitor 60-ECJ-3YB1E564K
CAP CER 0.56UF 25V X7R 1206 Product overview: ECJ-3YB1E564K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-3YB1E564K can be used for catalog matching and distributor lookup.

CAP CER 0.56UF 25V X7R 1206 Product overview: ECJ-3YB1E564K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-3YB1E564K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 917778-ECJ-3YB1E564K 60-ECJ-3YB1E564K
Product Name Ceramic Capacitors - ECJ-3YB1E564K 0.56UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details