Panasonic 0.22UF 16V Capacitor ECJ-2VB1C224K

Description
CAP CER 0.22UF 16V X7R 0805 Product overview: ECJ-2VB1C224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1C224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 0805 Product overview: ECJ-2VB1C224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1C224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 16V Capacitor
60-ECJ-2VB1C224K
0.22UF 16V Capacitor 60-ECJ-2VB1C224K
CAP CER 0.22UF 16V X7R 0805 Product overview: ECJ-2VB1C224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1C224K can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0805 Product overview: ECJ-2VB1C224K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1C224K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECJ-2VB1C224K - 773646-ECJ-2VB1C224K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-2VB1C224K
773646-ECJ-2VB1C224K
Ceramic Capacitors - ECJ-2VB1C224K 773646-ECJ-2VB1C224K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773646-ECJ-2VB1C224K Series: ECJ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Part Status: Obsolete(EOL) Family Name: ECJ Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 16V Thickness (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): CM21X7R224K16AL; EMK212B7224KG-T; CM21X7R224K16AH; CM21X7R224K16AN; Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773646-ECJ-2VB1C224K
Series: ECJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Part Status: Obsolete(EOL)
Family Name: ECJ
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): CM21X7R224K16AL; EMK212B7224KG-T; CM21X7R224K16AH; CM21X7R224K16AN;
Introduction Date: April 14, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ-2VB1C224K 773646-ECJ-2VB1C224K
Product Name 0.22UF 16V Capacitor Ceramic Capacitors - ECJ-2VB1C224K
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details