Panasonic Ceramic Capacitors - ECJ-2FF1E474Z ECJ-2FF1E474Z

Description
Manufacturer: Panasonic Win Source Part Number: 870051-ECJ-2FF1E474Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Features: 0.47 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2460TR, PCC2460DKR, PCC2460CT, ECJ2FF1E474Z
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870051-ECJ-2FF1E474Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Features: 0.47 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2460TR, PCC2460DKR, PCC2460CT, ECJ2FF1E474Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-2FF1E474Z - 870051-ECJ-2FF1E474Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-2FF1E474Z
870051-ECJ-2FF1E474Z
Ceramic Capacitors - ECJ-2FF1E474Z 870051-ECJ-2FF1E474Z
Manufacturer: Panasonic Win Source Part Number: 870051-ECJ-2FF1E474Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Features: 0.47 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2460TR, PCC2460DKR, PCC2460CT, ECJ2FF1E474Z

Manufacturer: Panasonic
Win Source Part Number: 870051-ECJ-2FF1E474Z
Series: ECJ
Operating Temperature Range: -30°C ~ 85°C
Features: 0.47 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2460TR, PCC2460DKR, PCC2460CT, ECJ2FF1E474Z

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-ECJ-2FF1E474Z
0.47UF 25V Capacitor 60-ECJ-2FF1E474Z
CAP CER 0.47UF 25V Y5V 0805 Product overview: ECJ-2FF1E474Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2FF1E474Z can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V Y5V 0805 Product overview: ECJ-2FF1E474Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2FF1E474Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 870051-ECJ-2FF1E474Z 60-ECJ-2FF1E474Z
Product Name Ceramic Capacitors - ECJ-2FF1E474Z 0.47UF 25V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details