Panasonic Ceramic Capacitors - ECJ-2FB1A335K ECJ-2FB1A335K

Description
Manufacturer: Panasonic Win Source Part Number: 870048-ECJ-2FB1A335K Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2288CT, ECJ2FB1A335K, PCC2288TR, PCC2288DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870048-ECJ-2FB1A335K Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2288CT, ECJ2FB1A335K, PCC2288TR, PCC2288DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-2FB1A335K - 870048-ECJ-2FB1A335K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-2FB1A335K
870048-ECJ-2FB1A335K
Ceramic Capacitors - ECJ-2FB1A335K 870048-ECJ-2FB1A335K
Manufacturer: Panasonic Win Source Part Number: 870048-ECJ-2FB1A335K Series: ECJ Operating Temperature Range: -55°C ~ 85°C Features: 3.3 µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2288CT, ECJ2FB1A335K, PCC2288TR, PCC2288DKR

Manufacturer: Panasonic
Win Source Part Number: 870048-ECJ-2FB1A335K
Series: ECJ
Operating Temperature Range: -55°C ~ 85°C
Features: 3.3 µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2288CT, ECJ2FB1A335K, PCC2288TR, PCC2288DKR

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-ECJ-2FB1A335K
3.3UF 10V Capacitor 60-ECJ-2FB1A335K
CAP CER 3.3UF 10V X5R 0805 Product overview: ECJ-2FB1A335K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2FB1A335K can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0805 Product overview: ECJ-2FB1A335K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2FB1A335K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 870048-ECJ-2FB1A335K 60-ECJ-2FB1A335K
Product Name Ceramic Capacitors - ECJ-2FB1A335K 3.3UF 10V Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details