Panasonic Ceramic Capacitors - ECJ-1VF1E104Z ECJ-1VF1E104Z

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760636-ECJ-1VF1E104Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Part Status: Obsolete(EOL) Family Name: ECJ Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 25V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MCH182FN104ZK; CM105Y5V104Z25AC; CM105Y5V104Z25AL; Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760636-ECJ-1VF1E104Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Part Status: Obsolete(EOL) Family Name: ECJ Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 25V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MCH182FN104ZK; CM105Y5V104Z25AC; CM105Y5V104Z25AL; Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-1VF1E104Z - 760636-ECJ-1VF1E104Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-1VF1E104Z
760636-ECJ-1VF1E104Z
Ceramic Capacitors - ECJ-1VF1E104Z 760636-ECJ-1VF1E104Z
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760636-ECJ-1VF1E104Z Series: ECJ Operating Temperature Range: -30°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Part Status: Obsolete(EOL) Family Name: ECJ Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 25V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MCH182FN104ZK; CM105Y5V104Z25AC; CM105Y5V104Z25AL; Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760636-ECJ-1VF1E104Z
Series: ECJ
Operating Temperature Range: -30°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Part Status: Obsolete(EOL)
Family Name: ECJ
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): MCH182FN104ZK; CM105Y5V104Z25AC; CM105Y5V104Z25AL;
Introduction Date: April 14, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-ECJ-1VF1E104Z
0.1UF 25V Capacitor 60-ECJ-1VF1E104Z
CAP CER 0.1UF 25V Y5V 0603 Product overview: ECJ-1VF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VF1E104Z can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V Y5V 0603 Product overview: ECJ-1VF1E104Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VF1E104Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 760636-ECJ-1VF1E104Z 60-ECJ-1VF1E104Z
Product Name Ceramic Capacitors - ECJ-1VF1E104Z 0.1UF 25V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
WVDC 25 volts 25 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers