Panasonic Capacitors - Ceramic Capacitors ECJ-0EC1H030C

Description
Win Source Part Number: 1124304-ECJ-0EC1H030 C Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H030C; ECJ0EC1H030C.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: ECUE1H030CCQ,ECJ0EC1 H030C,PCC030CQTR,PCC 030CQCT-NDR,ECU-E1H0 30CCQ,PCC030CQCT,PCC 030CQDKR,PCC030CQTR- NDR,PCC030CQDKR-NDR Base Product Number: ECJ-0EC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1124304-ECJ-0EC1H030 C Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H030C; ECJ0EC1H030C.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: ECUE1H030CCQ,ECJ0EC1 H030C,PCC030CQTR,PCC 030CQCT-NDR,ECU-E1H0 30CCQ,PCC030CQCT,PCC 030CQDKR,PCC030CQTR- NDR,PCC030CQDKR-NDR Base Product Number: ECJ-0EC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1124304-ECJ-0EC1H030C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1124304-ECJ-0EC1H030C
Capacitors - Ceramic Capacitors 1124304-ECJ-0EC1H030C
Win Source Part Number: 1124304-ECJ-0EC1H030 C Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H030C; ECJ0EC1H030C.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: ECUE1H030CCQ,ECJ0EC1 H030C,PCC030CQTR,PCC 030CQCT-NDR,ECU-E1H0 30CCQ,PCC030CQCT,PCC 030CQDKR,PCC030CQTR- NDR,PCC030CQDKR-NDR Base Product Number: ECJ-0EC Product Status: Obsolete

Win Source Part Number: 1124304-ECJ-0EC1H030C
Category: Capacitors>Ceramic Capacitors
Series: ECJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0J
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ECJ0EC1H030C; ECJ0EC1H030C.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Panasonic Electronic Components
Other Names: ECUE1H030CCQ,ECJ0EC1H030C,PCC030CQTR,PCC030CQCT-NDR,ECU-E1H030CCQ,PCC030CQCT,PCC030CQDKR,PCC030CQTR-NDR,PCC030CQDKR-NDR
Base Product Number: ECJ-0EC
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3PF 50V Capacitor
60-ECJ-0EC1H030C
3PF 50V Capacitor 60-ECJ-0EC1H030C
CAP CER 3PF 50V C0J 0402 Product overview: ECJ-0EC1H030C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EC1H030C can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0J 0402 Product overview: ECJ-0EC1H030C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EC1H030C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1124304-ECJ-0EC1H030C 60-ECJ-0EC1H030C
Product Name Capacitors - Ceramic Capacitors 3PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers