Panasonic 1000PF 50V Capacitor ECJ-0EB1H102K

Description
CAP CER 1000PF 50V X7R 0402 Product overview: ECJ-0EB1H102K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1H102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0402 Product overview: ECJ-0EB1H102K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1H102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-ECJ-0EB1H102K
1000PF 50V Capacitor 60-ECJ-0EB1H102K
CAP CER 1000PF 50V X7R 0402 Product overview: ECJ-0EB1H102K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1H102K can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: ECJ-0EB1H102K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1H102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECJ-0EB1H102K - 846157-ECJ-0EB1H102K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-0EB1H102K
846157-ECJ-0EB1H102K
Ceramic Capacitors - ECJ-0EB1H102K 846157-ECJ-0EB1H102K
Manufacturer: Panasonic Win Source Part Number: 846157-ECJ-0EB1H102K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: ECU-E1H102KBQ, ECJ0EB1H102K, PCC1721CT-NDR, ECUE1H102KBQ, PCC1721CT, PCC1721DKR, PCC1721TR-NDR, PCC1721DKR-NDR, PCC1721TR, Q1666951F

Manufacturer: Panasonic
Win Source Part Number: 846157-ECJ-0EB1H102K
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: ECU-E1H102KBQ, ECJ0EB1H102K, PCC1721CT-NDR, ECUE1H102KBQ, PCC1721CT, PCC1721DKR, PCC1721TR-NDR, PCC1721DKR-NDR, PCC1721TR, Q1666951F

Buy Now Datasheet
Ceramic Capacitors - ECJ-0EB1H102K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECJ-0EB1H102K
Ceramic Capacitors ECJ-0EB1H102K
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-ECJ-0EB1H102K 846157-ECJ-0EB1H102K ECJ-0EB1H102K
Product Name 1000PF 50V Capacitor Ceramic Capacitors - ECJ-0EB1H102K Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers