Panasonic 0.015UF 16V Capacitor ECJ-0EB1C153K

Description
CAP CER 0.015UF 16V X7R 0402 Product overview: ECJ-0EB1C153K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1C153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.015UF 16V X7R 0402 Product overview: ECJ-0EB1C153K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1C153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015UF 16V Capacitor
60-ECJ-0EB1C153K
0.015UF 16V Capacitor 60-ECJ-0EB1C153K
CAP CER 0.015UF 16V X7R 0402 Product overview: ECJ-0EB1C153K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1C153K can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 16V X7R 0402 Product overview: ECJ-0EB1C153K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EB1C153K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECJ-0EB1C153K - 770850-ECJ-0EB1C153K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-0EB1C153K
770850-ECJ-0EB1C153K
Ceramic Capacitors - ECJ-0EB1C153K 770850-ECJ-0EB1C153K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 770850-ECJ-0EB1C153K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X7R Part Status: Obsolete(EOL) Family Name: ECJ Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): EMK105B7153KV-F; C0402T153K4RACTU; C0402C153K4RAC; LD02YC153KAB2A; Introduction Date: April 14, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 770850-ECJ-0EB1C153K
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X7R
Part Status: Obsolete(EOL)
Family Name: ECJ
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): EMK105B7153KV-F; C0402T153K4RACTU; C0402C153K4RAC; LD02YC153KAB2A;
Introduction Date: April 14, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - ECJ-0EB1C153K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECJ-0EB1C153K
Ceramic Capacitors ECJ-0EB1C153K
CAP CER 0.015UF 16V X7R 0402

CAP CER 0.015UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-ECJ-0EB1C153K 770850-ECJ-0EB1C153K ECJ-0EB1C153K
Product Name 0.015UF 16V Capacitor Ceramic Capacitors - ECJ-0EB1C153K Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details