Panasonic Cap, Film, Pps, 0.068Uf, 50V, 1913; Dielectric Type Panasonic ECHU1H683GX9

Description
CAP, FILM, PPS, 0.068UF, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PPS, 0.068UF, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pps, 0.068Uf, 50V, 1913; Dielectric Type Panasonic - 85Y4658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 0.068Uf, 50V, 1913; Dielectric Type Panasonic
85Y4658
Cap, Film, Pps, 0.068Uf, 50V, 1913; Dielectric Type Panasonic 85Y4658
CAP, FILM, PPS, 0.068UF, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAP, FILM, PPS, 0.068UF, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4658
Product Name Cap, Film, Pps, 0.068Uf, 50V, 1913; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details