Panasonic Film Capacitors - ECHU1H682JB5 ECHU1H682JB5

Description
Manufacturer: Panasonic Win Source Part Number: 745515-ECHU1H682JB5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805C Reference Date Code: 2010+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 745515-ECHU1H682JB5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805C Reference Date Code: 2010+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1H682JB5 - 745515-ECHU1H682JB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H682JB5
745515-ECHU1H682JB5
Film Capacitors - ECHU1H682JB5 745515-ECHU1H682JB5
Manufacturer: Panasonic Win Source Part Number: 745515-ECHU1H682JB5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805C Reference Date Code: 2010+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745515-ECHU1H682JB5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 0805C
Reference Date Code: 2010+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.0068uF 50V Capacitor
62-ECHU1H682JB5
0.0068uF 50V Capacitor 62-ECHU1H682JB5
Cap Film 0.0068uF 50V PPS 5% (3.2 X 1.6 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H682JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682JB5 can be used for catalog matching and distributor lookup.

Cap Film 0.0068uF 50V PPS 5% (3.2 X 1.6 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H682JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682JB5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 745515-ECHU1H682JB5 62-ECHU1H682JB5
Product Name Film Capacitors - ECHU1H682JB5 0.0068uF 50V Capacitor
Technology Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details