Panasonic SMD 50V 0.0068uF Capacitor ECHU1H682GX5

Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0068uF, Surface Mount, 1306, CHIP Product overview: ECHU1H682GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0068uF, Surface Mount, 1306, CHIP Product overview: ECHU1H682GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.0068uF Capacitor
62-ECHU1H682GX5
SMD 50V 0.0068uF Capacitor 62-ECHU1H682GX5
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0068uF, Surface Mount, 1306, CHIP Product overview: ECHU1H682GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682GX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0068uF, Surface Mount, 1306, CHIP Product overview: ECHU1H682GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H682GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 6232089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6232089
Film Capacitors 6232089
Film capacitor, SMD,6.8nF 50V 2%

Film capacitor, SMD,6.8nF 50V 2%

Supplier's Site
Film Capacitors - 6232089P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6232089P
Film Capacitors 6232089P
Film capacitor, SMD,6.8nF 50V 2%

Film capacitor, SMD,6.8nF 50V 2%

Supplier's Site
Film Capacitors - 1096499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096499
Film Capacitors 1096499
Film capacitor, SMD,6.8nF 50V 2%

Film capacitor, SMD,6.8nF 50V 2%

Supplier's Site
Film Capacitors - ECHU1H682GX5 - 723324-ECHU1H682GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H682GX5
723324-ECHU1H682GX5
Film Capacitors - ECHU1H682GX5 723324-ECHU1H682GX5
Manufacturer: Panasonic Win Source Part Number: 723324-ECHU1H682GX5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723324-ECHU1H682GX5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD1206
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Cap, Film, Pps, 6800Pf, 50V, 1206; Dielectric Type Panasonic - 62W6460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 6800Pf, 50V, 1206; Dielectric Type Panasonic
62W6460
Cap, Film, Pps, 6800Pf, 50V, 1206; Dielectric Type Panasonic 62W6460
CAP, FILM, PPS, 6800PF, 50V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

CAP, FILM, PPS, 6800PF, 50V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic
47AC4503
Cap, 6800Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic 47AC4503
CAP, 6800PF, 50V, 2%, PPS, 1206; Capacitance:6800pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 6800PF, 50V, 2%, PPS, 1206; Capacitance:6800pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1H682GX5 6232089 6232089P 723324-ECHU1H682GX5 62W6460 47AC4503
Product Name SMD 50V 0.0068uF Capacitor Film Capacitors Film Capacitors Film Capacitors - ECHU1H682GX5 Cap, Film, Pps, 6800Pf, 50V, 1206; Dielectric Type Panasonic Cap, 6800Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 6800 microF 0.0068 microF 0.0068 microF 0.0068 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details