Film capacitor SMD ECHU 50V 47nF
Film capacitor SMD ECHU 50V 47nF
Film capacitor SMD ECHU 50V 47nF
±5% 50V 47nF -55℃~+125℃ PPS(PPS) SMD,3.3x4.8mm Film Capacitors ROHS
±5% 50V 47nF -55°C~+125°C PPS(PPS) SMD,3.3x4.8mm Film Capacitors ROHS
CAP, 0.047µF, 50V, 5%, PPS, 1913; Capacitance:47000pF;
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7128543 | 7128543P | ECHU1H473JX9 | ECHU1H473JX9 | 47AC4501 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors | Capacitors >> Film Capacitors | Cap, 0.047Μf, 50V, 5%, Pps, 1913; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |